DS/EN 28752
Spring-type straight pins, slotted
inactive, Most Current
| Organization: | DS |
| Publication Date: | 13 September 1993 |
| Status: | inactive |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
The standard specifies the characteristics of slotted spring-type straight pins with metric dimensions and nominal diameters, d1, from 1 to 50mm inclusive. Note - The nominal diameters have been chosen in such a way that pins may be fitted one into the other.
Document History
DS/EN 28752
September 13, 1993
Spring-type straight pins, slotted
The standard specifies the characteristics of slotted spring-type straight pins with metric dimensions and nominal diameters, d1, from 1 to 50mm inclusive. Note - The nominal diameters have been...