ETSI - TS 102 594

Methods for Testing and Specification (MTS); Internet Protocol Testing (IPT): IPv6 Security; Conformance Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma

inactive
Organization: ETSI
Publication Date: 1 May 2007
Status: inactive
Page Count: 24
scope:

The present document specifies the Abstract Test Suite (ATS) for the mobility functions of the Internet Protocol, Version 6, as defined in the specifications [11] through to [14]. The ATS is based on the requirements defined in the IPv6 requirements catalogue (TS 102 558 [2]) and the IPv6 test purposes (ETSI TS 102 593 [3]) and written according to the guidelines of TS 102 514 [16], ISO/IEC 9646-2 [5] and ETS 300 406 [9].

The objective of the present document is to provide a basis for conformance tests for IPv6 equipment giving a high probability of inter-operability between different manufacturers' IPv6 equipments.

• Annex A provides the Tree and Tabular Combined Notation (TTCN-3) part of the ATS.

• Annex B provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the ATS.

• Annex C provides the Protocol Conformance Test Report (PCTR) Proforma of the ATS.

NOTE: Annex B provides only the PIXIT items relevant for the security functions of IPv6. It is therefore necessary to also fill the core PIIXT item in TS 102 516 [15] to gain all PIXIT values needed to run the mobility test campaign.

Document History

April 1, 2008
Methods for Testing and Specification (MTS); Internet Protocol Testing (IPT): IPv6 Security; Conformance Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma
A description is not available for this item.
TS 102 594
May 1, 2007
Methods for Testing and Specification (MTS); Internet Protocol Testing (IPT): IPv6 Security; Conformance Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma
The present document specifies the Abstract Test Suite (ATS) for the mobility functions of the Internet Protocol, Version 6, as defined in the specifications [11] through to [14]. The ATS is based on...

References

Advertisement