IEC 62423

Type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses (Type B RCCBs and Type B RCBOs)

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2007
Status: inactive
Page Count: 56
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ICS Code (Electrical accessories): 29.120

Document History

July 1, 2021
TYPE F AND TYPE B RESIDUAL CURRENT OPERATED CIRCUIT-BREAKERS WITH AND WITHOUT INTEGRAL OVERCURRENT PROTECTION FOR HOUSEHOLD AND SIMILAR USES
A description is not available for this item.
December 1, 2011
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions. This standard specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
November 1, 2009
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions. This standard specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
IEC 62423
May 1, 2007
Type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses (Type B RCCBs and Type B RCBOs)
A description is not available for this item.
Advertisement