FORD - WSK-M2G299-B2
ADHESIVE, SEALER, SYNTHETIC RUBBER, HOT APPLIED, 120 - 130 C, NON-REACTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 8 February 2007 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
Document History
May 27, 2016
ADHESIVE, SEALER, SYNTHETIC RUBBER, HOT APPLIED, 120 - 130 °C, NON-REACTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers
March 6, 2014
ADHESIVE, SEALER, SYNTHETIC RUBBER, HOT APPLIED, 120 - 130 °C, NON-REACTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
January 29, 2008
ADHESIVE, SEALER, SYNTHETIC RUBBER, HOT APPLIED, 120 - 130 °C, NON-REACTIVE - ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
September 25, 2007
ADHESIVE, SEALER, SYNTHETIC RUBBER, HOT APPLIED, 120 - 130 °C, NON-REACTIVE - ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
WSK-M2G299-B2
February 8, 2007
ADHESIVE, SEALER, SYNTHETIC RUBBER, HOT APPLIED, 120 - 130 C, NON-REACTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
September 26, 2002
ADHESIVE, SEALER, SYNTHETIC RUBBER, HOT APPLIED, 120 - 130 C, NON-REACTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
March 1, 1993
ADHESIVE, SEALER, SYNTHETIC RUBBER, HOT APPLIED, 120 - 130 C, NON-REACTIVE
1. SCOPE The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.