DS/EN 60371-3-6
Specification for insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 6: Glass-backed mica paper with a B-stage epoxy resin binder
| Organization: | DS |
| Publication Date: | 26 January 2007 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Mica based materials): | 29.035.50 |
scope:
Insert the following two paragraphs after the existing paragraphs:
Materials which conform to this specification meet established levels of performance.
However, the selection of materials by a user for a specific application should be based on
the actual requirements necessary for adequate performance in that application and not
based on this specification alone.
Safety warning:
It is the responsibility of the user of the methods contained or referred to in this document to
ensure that they are used in a safe manner.
Document History