DS/EN 60335-2-67/A1
Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment and floor cleaning machines, for industrial and commercial use
| Organization: | DS |
| Publication Date: | 16 January 2007 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Cleaning appliances): | 97.080 |
scope:
This standard deals with the safety of electric motor-operated appliances primarily designed for industrial and commercial use, with og without attachments, including appliances incorporating wet and/or dry suction, their rated voltage being not more than 250 V for single phase appliances and 480 V for other appliances. Such appliances may be used for floor polishing (including waxing and buffing) scrubbing and grinding, scarifying and carpet shampooing.
Document History