FORD WSS-M1A358-A1

STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH, COLD FORMABLE (NORTH AMERICA APPLICATIONS) ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 8 February 2007
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a fully killed, fine grained, hot dip aluminized, high strength, boron treated steel. Component manufacture shall be by pre-forming and subsequent heat treatment (austenitization and quenching) with or without additional hot forming/die quenching (press hardening).

Document History

July 29, 2016
STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH, COLD FORMABLE (NORTH AMERICA APPLICATIONS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a fully killed, fine grained, hot dip aluminized, high strength, boron treated steel. Component manufacture shall be by pre-forming and subsequent heat...
FORD WSS-M1A358-A1
February 8, 2007
STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH, COLD FORMABLE (NORTH AMERICA APPLICATIONS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a fully killed, fine grained, hot dip aluminized, high strength, boron treated steel. Component manufacture shall be by pre-forming and subsequent heat...

References

Advertisement