DSF/prEN 15089

Explosion Isolation Systems

inactive
Organization: DS
Status: inactive
Page Count: 49
ICS Code (Explosion protection): 13.230
scope:

This European Standard describes the general requirements for explosion isolation systems. This standard specifies methods for evaluating the efficacy of the various explosion isolation systems, and methods for evaluating design tools for such explosion isolation systems when applying these in practice.
It is noted that such explosion isolation systems, when defined, attested, and installed in accordance with the requirements of this European Standard have a high degree of operational efficacy. However it is not practical to completely eliminate the risk of explosion propagation beyond the boundaries of the isolation barrier for all scenarios of ignition location and explosion circumstance, and the selection and incorporation of such explosion isolation systems in any explosion safety concept should take into account this small residual risk.
This European Standard also sets out the criteria for alternative test methods and interpretation means to validate the efficacy of explosion isolations.
It covers e.g.:
a) general requirements for the explosion isolation components;
b) evaluating the effectiveness of an explosion isolation system;
c) evaluating design tools for explosion isolation systems;
d) installation requirements for explosion isolation systems;
e) maintenance requirements for explosion isolation systems.
This European Standard is applicable only to the use of explosion isolation systems that are intended for avoiding explosion propagation between interconnected enclosures in which an explosion may result as a consequence of ignition of an explosible mixtures e.g., dust-air mixtures, gas-(vapour-)air mixtures, dust-, gas-(vapour-)air mixtures and mists.
This standard does not cover flame arresters. For this devices refer to EN 12874.
This standard is only applicable for explosions of chemicals, stable materials and mixtures of these (flame propagating at subsonic velocity). This standard is not applicable for explosions of materials listed belo

Document History

April 24, 2009
Explosion isolation systems
This European Standard describes the general requirements for explosion isolation systems. An explosion isolation system is a protective system, which prevents an explosion pressure wave and a flame...
Explosion isolation systems
This European Standard describes the general requirements for explosion isolation systems. An explosion isolation system is a protective system, which prevents an explosion pressure wave and a flame...
DSF/prEN 15089
Explosion Isolation Systems
This European Standard describes the general requirements for explosion isolation systems. This standard specifies methods for evaluating the efficacy of the various explosion isolation systems, and...
Advertisement