SN - NS-EN ISO 10848-2:2006/AC:2007
Corrigendum AC - Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 2: Application to light elements when the junction has a small influence (ISO 10848-2:2006)
inactive, Most Current
| Organization: | SN |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
Document History
NS-EN ISO 10848-2:2006/AC:2007
May 1, 2007
Corrigendum AC - Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 2: Application to light elements when the junction has a small influence (ISO 10848-2:2006)
A description is not available for this item.