FORD - WSE-M96D34-A4

HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 20 February 2007
Status: inactive
Page Count: 7
scope:

These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations) degradation.

Document History

February 8, 2022
HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
September 13, 2017
HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
March 13, 2017
HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
May 10, 2016
HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
May 29, 2014
HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
August 28, 2012
HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
June 25, 2012
HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
November 2, 2011
HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
June 13, 2011
HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
WSE-M96D34-A4
February 20, 2007
HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
October 19, 2004
HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO- CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
July 2, 2001
HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS
1. SCOPE These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical...
July 29, 1996
HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS
1. SCOPE These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical...

References

Advertisement