DS/EN ISO 4288

Geometrical product specifications (GPS) – Surface texture: Profile method – Rules and procedures for the assessment of surface texture

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 January 2007
Status: active
Page Count: 6
ICS Code (Properties of surfaces): 17.040.20
scope:

This International Standard specifies the rules for comparison of the measured values with the tolerance limits for surface texture parameters defined in ISO 4287, ISO 12085, 13565-2 and ISO 13565-3. It also specifies the default rules for selection of cut-off wavelength for measuring roughness profile parameters according to ISO 4287 by using stylus instruments according to ISO 3274.

Document History

DS/EN ISO 4288
January 26, 2007
Geometrical product specifications (GPS) – Surface texture: Profile method – Rules and procedures for the assessment of surface texture
This International Standard specifies the rules for comparison of the measured values with the tolerance limits for surface texture parameters defined in ISO 4287, ISO 12085, 13565-2 and ISO 13565-3....
March 16, 1998
Geometrical product specifications (GPS) – Surface texture: Profile method – Rules and procedures for the assessment of surface texture
This International Standard specifies the rules for comparison of the measured values with the tolerance limits for surface texture parameters defined in ISO 4287, ISO 12085, 13565-2 and ISO 13565-3....

References

Advertisement