DSF/prEN 15632-2

District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes; requirements and test methods

inactive
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried heating pipes with plastics service pipes and bonding between the layers of the pipes.
The standard is valid for maximum operating temperatures of 95 °C and maximum operating pressures up to 10 bar for a design lifetime of at least 30 years.
This standard does not cover surveillance systems.
NOTE For higher temperatures or for the transport of other fluids, for example potable water, additional requirements and testing is needed. Such requirements are not specified in this standard.

Document History

May 16, 2022
District heating pipes – Factory made flexible pipe systems – Part 2: Bonded system with plastic service pipes; requirements and test methods
This document specifies requirements and test methods for flexible, factory made, buried district heating pipe systems with plastic service pipes and bonding between the layers of the pipe...
January 21, 2015
District heating pipes – Pre-insulated flexible pipe systems – Part 2: Bonded plastic service pipes – Requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This...
February 23, 2010
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This...
District heating pipes – Factory made flexible pipe systems – Part 2: Bonded system with plastic service pipes; requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This...
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes; requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This...
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This...
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This...
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This...
DSF/prEN 15632-2
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes; requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried heating pipes with plastics service pipes and bonding between the layers of the pipes. The...
Advertisement