DS/ISO/IEC 7816-6/Corr. 1

Identification cards – Integrated circuit cards – Part 6: Interindustry data elements for interchange

inactive
Organization: DS
Publication Date: 30 November 2006
Status: inactive
Page Count: 6
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document specifies, directly or by reference, data elements, including composite data elements, that may be used in interindustry interchange. It identifies the following characteristics of each data element: . identifier; . name; . description and reference; . format and coding (if not available in other ISO International Standards or parts of ISO/IEC 7816). The layout of each data element is described as seen at the interface between the interface device and the card. This document provides the definition of data elements without consideration of any restrictions on the usage of the data elements. It does not cover the internal implementation within the card and/or the outside world.

Document History

April 12, 2023
Identification cards – Integrated circuit cards – Part 6: Interindustry data elements for interchange
This document specifies directly or by reference, data elements, including composite data elements that are applicable to interindustry interchange. It identifies the following characteristics of...
June 29, 2016
Identification cards – Integrated circuit cards – Part 6: Interindustry data elements for interchange
ISO/IEC 7816-6:2016 specifies directly or by reference, data elements, including composite data elements that may be used in interindustry interchange. It identifies the following characteristics of...
DS/ISO/IEC 7816-6/Corr. 1
November 30, 2006
Identification cards – Integrated circuit cards – Part 6: Interindustry data elements for interchange
This document specifies, directly or by reference, data elements, including composite data elements, that may be used in interindustry interchange. It identifies the following characteristics of each...
June 16, 2004
Identification cards – Integrated circuit cards – Part 6: Interindustry data elements for interchange
This document specifies, directly or by reference, data elements, including composite data elements, that may be used in interindustry interchange. It identifies the following characteristics of each...
November 30, 2001
Identification cards - Integrated circuit(s) cards with contacts - Part 6: Interindustry data elements
This part of ISO/IEC 7816 specifies directly or by reference the Data Elements (DE), including composite DE's, used in inter-industry interchange based on integrated circuit cards (ICCs).
August 29, 2001
Identification cards - Integrated circuit(s) cards with contacts - Part 6: Interindustry data elements
This standard specifies directly or by reference the Data Elements (DE), including composite DE's, used in interindustry interchange based on integrated circuit cards (ICCs).
January 31, 2001
Identification cards - Integrated circuit(s) cards with contacts - Part 6: Interindustry data elements - Amendment 1: IC manufacturer registration
This subclause specifies: - the numbering system, - the rules for assignment, and - the assigned values to identify manufacturers of integrated circuits used in contact and/or contactless integrated...
Advertisement