ISO 14119
Safety of Machinery - Interlocking Devices Associated with Guards - Principles for Design and Selection AMENDMENT 1: Design to minimize defeat possibilities
| Organization: | ISO |
| Publication Date: | 15 May 2007 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
Foreword
ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is normally carried out through ISO technical committees. Each member body interested in a subject for which a technical committee has been established has the right to be represented on that committee. International organizations, governmental and non-governmental, in liaison with ISO, also take part in the work. ISO collaborates closely with the International Electrotechnical Commission (IEC) on all matters of electrotechnical standardization.
International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.
The main task of technical committees is to prepare International Standards. Draft International Standards adopted by the technical committees are circulated to the member bodies for voting. Publication as an International Standard requires approval by at least 75 % of the member bodies casting a vote.
Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO shall not be held responsible for identifying any or all such patent rights.
Amendment 1 to ISO 14119:1998 was prepared by Technical Committee ISO/TC 199, Safety of machinery.
International Standard ISO 14119 is currently under revision. In addition to incorporating this Amendment and any other technical changes that are necessary, the revised edition will update the normative references made to other documents - including ISO 14121, which is to be cancelled and replaced by ISO 14121-1.
Document History