DS/EN 61755-2-2

Fibre optic connector optical interfaces – Part 2-2: Optical interface standard single mode angled physically contacting fibres

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 January 2007
Status: active
Page Count: 11
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The document defines a set of prescribed conditions that must be maintained in order to satisfy the requirements of attenuation and return loss performance in a randomly mated pair of fibres. Performance grades are classified into four categories for attenuation and one for return loss measurements.

Document History

DS/EN 61755-2-2
January 19, 2007
Fibre optic connector optical interfaces – Part 2-2: Optical interface standard single mode angled physically contacting fibres
The document defines a set of prescribed conditions that must be maintained in order to satisfy the requirements of attenuation and return loss performance in a randomly mated pair of fibres....
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 2-2: Connection of non-dispersion shifted single-mode angled physically contacting (APC) fibres
A description is not available for this item.

References

Advertisement