PIP RESP73V

Application of ASME B73.2 - 2003 Specification for Vertical In-Line Centrifugal Pumps for Chemical Process

inactive
Buy Now
Organization: PIP
Publication Date: 1 April 2007
Status: inactive
Page Count: 31
scope:

This Practice describes additions, changes, and/or deletions to the requirements in ASME B73.2 - 2003. The section/paragraph numbers and the associated headings used in this Practice correspond to those used in ASME B73.2-2003. Because this Practice does not take exception to all the requirements in ASME B73.2-2003, the section/paragraph numbers in this Practice may not be sequential.

Purpose

This Practice supplements ASME B73.2 - 2003, Specification for Vertical In-Line Centrifugal Pumps for Chemical Process. Together, this Practice and ASME B73.2 - 2003 provide requirements to the manufacturer for design and manufacture of vertical in-line centrifugal pumps.

Document History

October 1, 2020
Application of ASME B73.2-2016 Specification for Vertical In-Line Centrifugal Pumps for Chemical Process
This Practice supplements ASME B73.2-2016, Specification for Vertical In-Line Centrifugal Pumps for Chemical Process. Together, this Practice and ASME B73.2-2016 provide requirements to the...
April 1, 2015
Application of ASME B73.2 - 2003-R2008 Specification for Vertical In-Line Centrifugal Pumps for Chemical Process
This Practice describes additions, changes, and/or deletions to the requirements in ASME B73.2 - 2003-R2008. The section/paragraph numbers and the associated headings used in this Practice correspond...
PIP RESP73V
April 1, 2007
Application of ASME B73.2 - 2003 Specification for Vertical In-Line Centrifugal Pumps for Chemical Process
This Practice describes additions, changes, and/or deletions to the requirements in ASME B73.2 - 2003. The section/paragraph numbers and the associated headings used in this Practice correspond to...
October 1, 1997
Application of ASME B73.2M - 1991 Specification for Vertical In-Line Centrifugal Pumps for Chemical Process
The requirements in this Practice are modifications, additions, and/or deletions (exceptions) to the requirements in ASME B73.2M - 1991. The section/paragraph numbers and the associated headings used...

References

Advertisement