DS/EN 60034-5

Rotating electrical machines – Part 5: Degrees of protection provided by the integral design of rotating electrical machines (IP code) – Classification

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 February 2007
Status: active
Page Count: 7
ICS Code (Rotating machinery in general): 29.160.01
scope:

Gives definitions for standard degrees of protection provided by enclosures; protection of machines against harmful effects due to the ingress of water; protection of machines against ingress of solid foreign objects; Protection of persons against contact with or approach to live parts and against contact with moving parts. Gives designations for these protective degrees and tests to verify that the machines meet the requirements.

Document History

DS/EN 60034-5
February 2, 2007
Rotating electrical machines – Part 5: Degrees of protection provided by the integral design of rotating electrical machines (IP code) – Classification
Gives definitions for standard degrees of protection provided by enclosures; protection of machines against harmful effects due to the ingress of water; protection of machines against ingress of...
November 6, 2002
Rotating electrical machines – Part 5: Degrees of protection provided by integral design of rotating electrical machines (IP code) – Classification
This International Standard applies to the classification of degrees of protection provided by enclosures for rotating electrical machines. It defines the requirements for protective enclosures that...
October 24, 1995
Rotating electrical machines Part 5: Classification of degrees of protection provided by enclosures for rotating machinery
This standard applies to the classification of degrees of protection provided by enclosures for rotating machines. Protection of machines against harmful effects due to the ingress of water,...

References

Advertisement