DS/EN 1917/AC

Concrete manholes and inspection chambers, unreinforced, steel fibre and reinforced

inactive
Organization: DS
Publication Date: 5 February 2007
Status: inactive
Page Count: 11
ICS Code (External sewage systems): 93.030
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard specifies performance requirements as defined in Table 1 and describes test methods for precast concrete units for inspection chambers designed to be used for inverts not exceeding 2 metres deep and manholes, of circular, rectangular (with or without chamfered or rounded corners) or elliptical internal shape, unreinforced, steel fibre and reinforced, with nominal sizes and normal length not exceeding DN 1 250 (circular) or LN 1250 (rectangular or elliptical). The intended use is to permit access to, and to allow aeration of, drain or sewer systems for the conveyance of sewage, rainwater and surface water under gravity or occasionally at low head of pressure, mainly installed in areas subjected to vehicular and/or pedistrian traffic. Requirements for joints (elastomeric, plastomeric or other sealing materials, either integrated in the unit or supplied separately) are also specified. Provision is made for the evaluation of conformity of units to this European Standard. Marking conditions are included.

Document History

June 2, 2008
Concrete manholes and inspection chambers, unreinforced, steel fibre and reinforced
This European Standard specifies performance requirements as defined in Table 1 and describes test methods for precast concrete units for inspection chambers designed to be used for inverts not...
DS/EN 1917/AC
February 5, 2007
Concrete manholes and inspection chambers, unreinforced, steel fibre and reinforced
This European Standard specifies performance requirements as defined in Table 1 and describes test methods for precast concrete units for inspection chambers designed to be used for inverts not...
June 30, 2004
Concrete manholes and inspection chambers, unreinforced, steel fibre and reinforced
This European Standard specifies performance requirements as defined in Table 1 and describes test methods for precast concrete units for inspection chambers designed to be used for inverts not...
March 15, 2004
Concrete manholes and inspection chambers, unreinforced, steel fibre and reinforced
This European Standard specifies performance requirements as defined in Table 1 and describes test methods for precast concrete units for inspection chambers designed to be used for inverts not...
February 20, 2003
Concrete manholes and inspection chambers, unreinforced, steel fibre and reinforced
This European Standard specifies performance requirements as defined in Table 1 and describes test methods for precast concrete units for inspection chambers designed to be used for inverts not...
Advertisement