IEC/PAS 61935-2-20

Generic cabling systems – Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 – Part 2-20: Work area cord for class D applications – Blank detail specification

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2007
Status: inactive
Page Count: 12
ICS Code (Wires and symmetrical cables): 33.120.20

Document History

May 1, 2008
Testing of balanced communication cabling in accordance with ISO/IEC 11801 – Part 2-20: Patch cords and work area cords – Blank detail specification for class D applications
A description is not available for this item.
IEC/PAS 61935-2-20
May 1, 2007
Generic cabling systems – Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 – Part 2-20: Work area cord for class D applications – Blank detail specification
A description is not available for this item.
Advertisement