BSI - BS EN 60529

Degrees of Protection Provided by Enclosures (IP Code)

inactive
Buy Now
Organization: BSI
Publication Date: 31 January 1992
Status: inactive
Page Count: 42
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Other components for electrical equipment): 29.100.99
scope:

Gives uniformity in methods of describing the protection provided by enclosures and in tests to prove various degrees of protection. Provides an optional extension of the IP code by an additional letter A-D, if the actual protection of persons against access to hazardous parts is higher than that indicated by the first characteristic numeral.

Document History

January 31, 1992
Degrees of Protection Provided by Enclosures (IP Code)
A description is not available for this item.
January 31, 1992
Degrees of Protection Provided by Enclosures (IP Code)
A description is not available for this item.
January 31, 1992
Degrees of Protection Provided by Enclosures (IP Code)
A description is not available for this item.
BS EN 60529
January 31, 1992
Degrees of Protection Provided by Enclosures (IP Code)
Gives uniformity in methods of describing the protection provided by enclosures and in tests to prove various degrees of protection. Provides an optional extension of the IP code by an additional...
January 31, 1992
Degrees of Protection Provided by Enclosures (IP Code)
Gives uniformity in methods of describing the protection provided by enclosures and in tests to prove various degrees of protection. Provides an optional extension of the IP code by an additional...

References

Advertisement