ETSI - TS 102 596
METHODS FOR TESTING AND SPECIFICATION (MTS); INTERNET PROTOCOL TESTING (IPT): IPV6 MOBILITY; CONFORMANCE ABSTRACT TEST SUITE (ATS) AND PARTIAL PROTOCOL IMPLEMENTATION EXTRA INFORMATION FOR TESTING (PIXIT) PROFORMA
| Organization: | ETSI |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 25 |
scope:
The present document specifies the Abstract Test Suite (ATS) for the mobility functions of the Internet Protocol, Version 6, as defined in the specifications [11] through to [14]. The ATS is based on the requirements defined in the IPv6 requirements catalogue (TS 102 559 [2]) and theIPv6 test purposes (TS 102 595 [3]) and written according to the guidelines of TS 102 351 [1], ISO/IEC 9646-2 [5] and ETS 300 406 [9].
The objective of the present document is to provide a basis for conformance tests for IPv6 equipment giving a high probability of inter-operability between different manufacturer's IPv6 equipments.
Annex A provides the Tree and Tabular Combined Notation (TTCN-3) part of the ATS.
Annex B provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the ATS.
Annex C provides the Protocol Conformance Test Report (PCTR) Proforma of the ATS.
NOTE: Annex B provides only the PIXIT items relevant for the mobility functions of IPv6. It is therefore necessary to also fill the core PIIXT item in TS 102 516 [15] to gain all PIXIT values needed to run the mobility test campaign
Document History