DS/EN ISO 16834

Welding consumables - Wire electrodes, wires, rods and deposits for gas-shielded arc welding of high strength steels - Classification

inactive
Organization: DS
Publication Date: 16 March 2007
Status: inactive
Page Count: 26
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies requirements for classification of wire electrodes, wires, rods and weld deposits in the as-welded condition and in the post-weld heat-treated (PWHT) condition for gas-shielded metal arc welding and tungsten inert-gas welding of high strength steels with a minimum yield strength greater than 500 MPa, or a minimum tensile strength greater than 570 MPa. One wire electrode can be tested and classified with different shielding gases.

Document History

June 8, 2012
Welding consumables - Wire electrodes, wires, rods and deposits for gas shielded arc welding of high strength steels - Classification (ISO 16834:2012)
ISO 16834:2012 specifies requirements for classification of wire electrodes, wires, rods and all-weld metal deposits in the as-welded condition and in the post-weld heat-treated (PWHT) condition for...
DS/EN ISO 16834
March 16, 2007
Welding consumables - Wire electrodes, wires, rods and deposits for gas-shielded arc welding of high strength steels - Classification
This International Standard specifies requirements for classification of wire electrodes, wires, rods and weld deposits in the as-welded condition and in the post-weld heat-treated (PWHT) condition...
Welding consumables - Wire electrodes, wires, rods and deposits for gas shielded arc welding of high strength steels - Classification (ISO/FDIS 16834:2012)
This International Standard specifies requirements for classification of wire electrodes, wires, rods and weld deposits in the as-welded condition and in the post-weld heat-treated (PWHT) condition...
Welding consumables - Wire electrodes, wires, rods and deposits for gas-shielded arc welding of high strength steels - Classification (ISO/DIS 16834:2010)
A description is not available for this item.
Advertisement