DS/EN ISO 21179

Light conveyor belts - Determination of the electrostatic field generated by a running light conveyor belt

inactive
Organization: DS
Publication Date: 16 January 2007
Status: inactive
Page Count: 14
ICS Code (Components for conveyors): 53.040.20
scope:

This Standard specifies a test method for the determination of the electrostatic field generated by a running light conveyor belt according to EN ISO 21183-1. This dynamic procedure is required because the antistatic behaviour of light conveyor belts cannot in many cases be sufficiently described by measurement of the electrical resistances in accordance with EN ISO 21178.

Document History

April 9, 2013
Light conveyor belts - Determination of the electrostatic field generated by a running light conveyor belt
ISO 21179:2013 specifies a test method for the determination of the electrostatic field generated by a running light conveyor belt according to ISO 21183-1.
DS/EN ISO 21179
January 16, 2007
Light conveyor belts - Determination of the electrostatic field generated by a running light conveyor belt
This Standard specifies a test method for the determination of the electrostatic field generated by a running light conveyor belt according to EN ISO 21183-1. This dynamic procedure is required...
Light conveyor belts - Determination of the electrostatic field generated by a running light conveyor belt (ISO/FDIS 21179:2012)
This International Standard specifies a test method for the determination of the electrostatic field generated by a running light conveyor belt according to ISO 21183-1. This dynamic procedure is...
Advertisement