CSA - B44.2-07
Maintenance requirements and intervals for elevators, dumbwaiters, escalators, and moving walks
| Organization: | CSA |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This Standard specifies maintenance requirements and service intervals for elevators, dumbwaiters, escalators, and moving walks where the original manufacturer's recommendations are not available or where there is insufficient data on the age, quality, and operation of the equipment.
This Standard is intended for use in conjunction with ASME A17.1/CSA B44.
In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
The values given in SI (metric) units are the standard. The values given in parentheses are for information only.
Document History