ISO/IEC 15417
Information technology - Automatic identification and data capture techniques - Code 128 bar code symbology specification -
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): | 01.080.50 |
| ICS Code (Information coding): | 35.040 |
scope:
This International Standard specifies the requirements for the bar code symbology known as Code 128. It specifies Code 128 symbology characteristics, data character encodation, dimensions, decoding algorithms and the parameters to be defined by applications. It specifies the symbology identifier prefix strings for Code 128 symbols.
Document History
ISO/IEC 15417
June 1, 2007
Information technology - Automatic identification and data capture techniques - Code 128 bar code symbology specification -
This International Standard specifies the requirements for the bar code symbology known as Code 128. It specifies Code 128 symbology characteristics, data character encodation, dimensions, decoding...
June 1, 2000
Information Technology - Automatic Identification and Data Capture Techniques - Bar Code Symbology Specification - Code 128
A description is not available for this item.