DS/EN ISO 10360-4

Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 4: CMMs used in scanning measuring mode

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 January 2007
Status: active
Page Count: 6
ICS Code (Measuring instruments): 17.040.30
scope:

This part of ISO 10360 specifies the acceptance test which verifies that the performance of a coordinate measuring machine (CMM) used in scanning mode is as stated by the manufacturer. It also specifies the reverification tests, which enables the user to periodically reverify the performance of a CMM used in scanning measuring mode.

Document History

DS/EN ISO 10360-4
January 25, 2007
Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 4: CMMs used in scanning measuring mode
This part of ISO 10360 specifies the acceptance test which verifies that the performance of a coordinate measuring machine (CMM) used in scanning mode is as stated by the manufacturer. It also...
May 5, 2000
Geometrical product specifications (GPS) – Acceptance and reverification tests for coordinate measuring machines (CMM) – Part 4: CMMs used in scanning measuring mode
This part of ISO 10360 specifies the acceptance test which verifies that the performance of a coordinate measuring machine (CMM) used in scanning mode is as stated by the manufacturer. It also...

References

Advertisement