FORD - SK-M99G9529-A

NOISE ABSORBING PART, ENGINE HOOD, POLYESTER FELT - *** TO BE USED WITH FORD WSS-M99P1111-A ***

inactive, Most Current
Organization: FORD
Publication Date: 30 May 2007
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a laminated molded part based on a polyester felt. It is resistant against gasoline, engine oil, moisture and mildew.

Document History

SK-M99G9529-A
May 30, 2007
NOISE ABSORBING PART, ENGINE HOOD, POLYESTER FELT - *** TO BE USED WITH FORD WSS-M99P1111-A ***
The material defined by this specification is a laminated molded part based on a polyester felt. It is resistant against gasoline, engine oil, moisture and mildew.
July 31, 2002
NOISE ABSORBING PART, ENGINE HOOD, POLYESTER FELT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a laminated molded part based on a polyester felt. It is resistant against gasoline, engine oil, moisture and mildew.
December 16, 1994
NOISE ABSORBING PART, POLYESTER FELT, ENGINE HOOD
1. SCOPE The material defined by this specification is a laminated moulded part based on a polyester felt. It is resistant against gasoline, engine oil, moisture and mildew.

References

Advertisement