DS/EN 2821

Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D <= 200 mm - Rm >= 1310 MPa

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 April 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to:
Steel FE-PM1802 (X5CrNiCu15-5)
Consumable electrode remelted
Solution treated and precipitation treated
Bar for machining
a or D <= 200 mm
Rm >= 1310 MPa
for aerospace applications.

Document History

DS/EN 2821
April 10, 2007
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D <= 200 mm - Rm >= 1310 MPa
This standard specifies the requirements relating to: Steel FE-PM1802 (X5CrNiCu15-5) Consumable electrode remelted Solution treated and precipitation treated Bar for machining a or D <= 200 mm Rm >=...
Aerospace series – Steel X5CrNiCu15 5 (1.4545) – Consumable electrode remelted – Solution treated and precipitation treated – Bars for machining – a or D ≤ 200 mm – Rm ≥ 1 310 MPa
This document specifies the requirements relating to: Steel X5CrNiCu15 5 (1.4545) Consumable electrode remelted Solution treated and precipitation treated Bars for machining a or D ≤ 200 mm Rm ≥ 1...
Advertisement