SN - NS-EN ISO 6149-3:2007

Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 3: Dimensions, design, test methods and requirements for light-duty (L series) stud ends (ISO 6149-3:2006)

active, Most Current
Organization: SN
Publication Date: 1 June 2007
Status: active
ICS Code (Piping and couplings): 23.100.40

Document History

NS-EN ISO 6149-3:2007
June 1, 2007
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 3: Dimensions, design, test methods and requirements for light-duty (L series) stud ends (ISO 6149-3:2006)
A description is not available for this item.
Advertisement