IEC 61156-6

Multicore and symmetrical pair/quad cables for digital communications – Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Work area wiring – Sectional specification

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2007
Status: inactive
Page Count: 22
ICS Code (Wires and symmetrical cables): 33.120.20

Document History

April 1, 2020
Multicore and symmetrical pair/quad cables for digital communications – Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Work area wiring – Sectional specification
This part of IEC 61156 describes the cables intended primarily for working area wiring as defined in ISO/IEC 11801 (all parts). It covers cable designs comprising individually screened, common...
December 1, 2012
Multicore and symmetrical pair/quad cables for digital communications – Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Work area wiring – Sectional specification
This part of IEC 61156 makes reference to IEC 61156-1. The cables described herein are intended primarily for work area wiring as defined in ISO/IEC 11801 and ISO/IEC 24702. It covers individually...
December 1, 2012
AMENDMENT 1 Multicore and symmetrical pair/quad cables for digital communications – Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Work area wiring – Sectional specification
A description is not available for this item.
January 1, 2010
Multicore and symmetrical pair/quad cables for digital communications – Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Work area wiring – Sectional specification
This part of IEC 61156 makes reference to IEC 61156-1. The cables described herein are intended primarily for work area wiring as defined in ISO/IEC 11801 and ISO/IEC 24702. It covers individually...
IEC 61156-6
June 1, 2007
Multicore and symmetrical pair/quad cables for digital communications – Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Work area wiring – Sectional specification
A description is not available for this item.
March 1, 2002
Multicore and Symmetrical Pair/Quad Cables for Digital Communications - Part 6: Symmetrical Pair/Quad Cables with Transmission Characteristics up to 600 MHz - Work Area Wiring - Sectional Specification
A description is not available for this item.
Advertisement