DIN EN 3997

Aerospace series - Aluminium alloy AL-P2024-T3 - Sheet and strip 0,4 mm ≤ a ≤ 6 mm; German and English version EN 3997:2007

inactive
Organization: DIN
Publication Date: 1 July 2007
Status: inactive
Page Count: 17
ICS Code (Aluminium): 49.025.20

Document History

February 1, 2016
Aerospace series - Aluminium alloy AL-P2024 - Al Cu4Mg1 - T3 - Sheet and strip - 0,4 mm ≤ a ≤ 6 mm; German and English version EN 3997:2015
Diese Norm legt die Anforderungen an Aluminiumlegierung AL-P2024- Al Cu4Mg1 T3 Bleche und Bänder 0,4 mm ≤ a ≤ 6 mm für Anwendungen in der Luft- und Raumfahrt fest.
March 1, 2013
Aerospace series - Aluminium alloy AL-P2024- Al Cu4Mg1 - T3 - Sheet and strip - 0,4 mm ≤ a ≤ 6 mm; German and English version FprEN 3997:2012
Diese Norm legt die Anforderungen an Aluminiumlegierung AL-P2024- Al Cu4Mg1 T3 Bleche und Bänder 0,4 mm ≤ a ≤ 6 mm für Anwendungen in der Luft- und Raumfahrt fest.
DIN EN 3997
July 1, 2007
Aerospace series - Aluminium alloy AL-P2024-T3 - Sheet and strip 0,4 mm ≤ a ≤ 6 mm; German and English version EN 3997:2007
A description is not available for this item.
February 1, 1994
Aerospace series; aluminium alloy AL-P2024-T3; sheet and strip, 0,4 mm ≤ a ≤ 6 mm
A description is not available for this item.
Advertisement