FORD WSS-M4G295-A

SEALER, POLYVINYL CHLORIDE (PVC), SPRAYABLE, PRIMER OVEN CURING, CHIP RESISTANT, IMPROVED PAINTABILITY - ***TO BE USED WITH FORD WSS-M991111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 22 May 2007
Status: inactive
Page Count: 6
scope:

The material defined by this specification is a solvent release, heat curing, stone peck resistant PVC sealer for exterior body areas.

Document History

December 10, 2021
SEALER, POLYVINYL CHLORIDE (PVC), SPRAYABLE, PRIMER OVEN CURING, CHIP RESISTANT, IMPROVED PAINTABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a solvent release, heat curing, stone peck resistant PVC sealer for exterior body areas.
October 17, 2016
SEALER, POLYVINYL CHLORIDE (PVC), SPRAYABLE, PRIMER OVEN CURING, CHIP RESISTANT, IMPROVED PAINTABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a solvent release, heat curing, stone peck resistant PVC sealer for exterior body areas
July 13, 2011
SEALER, POLYVINYL CHLORIDE (PVC), SPRAYABLE, PRIMER OVEN CURING, CHIP RESISTANT, IMPROVED PAINTABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a solvent release, heat curing, stone peck resistant PVC sealer for exterior body areas.
FORD WSS-M4G295-A
May 22, 2007
SEALER, POLYVINYL CHLORIDE (PVC), SPRAYABLE, PRIMER OVEN CURING, CHIP RESISTANT, IMPROVED PAINTABILITY - ***TO BE USED WITH FORD WSS-M991111-A***
The material defined by this specification is a solvent release, heat curing, stone peck resistant PVC sealer for exterior body areas.

References

Advertisement