BSI - BS EN 1993-1-12

Eurocode 3 - Design of steel structures - Part 1-12: Additional rules for the extension of EN 1993 up to steel grades S 700

inactive
Buy Now
Organization: BSI
Publication Date: 31 May 2007
Status: inactive
Page Count: 12
ICS Code (Metal structures): 91.080.10
ICS Code (Technical aspects): 91.010.30
scope:

(1) This EN 1993-1-12 gives rules that can be used in conjunction with parts

- EN1993-1-1

- EN 1993-1-2

- EN 1993-1-3

- EN 1993-1-4

- EN 1993-1-5

- EN 1993-1-6

- EN 1993-1-7

- EN 1993-1-8

- EN 1993-1-9

- EN 1993-1-10

- EN 1993-1-11

- EN 1993-2

- EN 1993-3-1

- EN 1993-3-2

- EN 1993-4-1

- EN 1993-4-2

- EN 1993-4-3

- EN 1993-5

- EN 1993-6

to enable steel structures to be designed with steel of grades greater than S460 up to S700.

(2) Where it is necessary to alter a rule in other parts to enable up to S700 to be used, it is stated what needs to be done, either by noting that a rule is not to be used with steel grades greater than S460, then giving the one that is required, or by giving an additional rule or rules.

Document History

May 31, 2007
Eurocode 3 - Design of steel structures - Part 1-12: Additional rules for the extension of EN 1993 up to steel grades S 700
A description is not available for this item.
BS EN 1993-1-12
May 31, 2007
Eurocode 3 - Design of steel structures - Part 1-12: Additional rules for the extension of EN 1993 up to steel grades S 700
(1) This EN 1993-1-12 gives rules that can be used in conjunction with parts - EN1993-1-1 - EN 1993-1-2 - EN 1993-1-3 - EN 1993-1-4 - EN 1993-1-5 - EN 1993-1-6 - EN 1993-1-7 - EN 1993-1-8 -...
Advertisement