DOD - SMD 5962-93071

MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 5 June 2007
Status: inactive
Page Count: 16
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 1, 2021
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
June 8, 2015
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 10, 2009
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-93071
June 5, 2007
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 18, 2003
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
July 1, 1998
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
May 12, 1995
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
May 13, 1994
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
Advertisement