SN - NS-EN 13785:2005/AC:2007

Corrigendum AC - Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures

inactive, Most Current
Organization: SN
Publication Date: 1 June 2007
Status: inactive
ICS Code (Pressure regulators): 23.060.40

Document History

NS-EN 13785:2005/AC:2007
June 1, 2007
Corrigendum AC - Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
Advertisement