DIN EN ISO 10848-2 Berichtigung 1
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 2: Application to light elements when the junction has a small influence (ISO 10848-2:2006); German version EN ISO 10848-2:2006, Corrigenda to DIN EN ISO 10848-2:2006-08; German version EN ISO 10848-2:2006/AC:2007
active
| Organization: | DIN |
| Publication Date: | 1 July 2007 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
Document History
February 1, 2018
Acoustics - Laboratory and field measurement of flanking transmission for airborne, impact and building service equipment sound between adjoining rooms - Part 2: Application to Type B elements when the junction has a small influence (ISO 10848-2:2017); German version EN ISO 10848-2:2017
ISO 10848 (alle Teile) legt Messverfahren zur Bestimmung der Flankenübertragung eines oder mehrerer Bauteile fest. In diesem Dokument werden nur Messungen im Prüfstand betrachtet.
Die gemessenen...
October 1, 2016
Acoustics - Laboratory and field measurement of flanking transmission for airborne, impact and building service equipment sound between adjoining rooms - Part 2: Application to Type B elements when the junction has a small influence (ISO/DIS 10848-2:2016); German and English version prEN ISO 10848-2:2016
A description is not available for this item.
DIN EN ISO 10848-2 Berichtigung 1
July 1, 2007
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 2: Application to light elements when the junction has a small influence (ISO 10848-2:2006); German version EN ISO 10848-2:2006, Corrigenda to DIN EN ISO 10848-2:2006-08; German version EN ISO 10848-2:2006/AC:2007
A description is not available for this item.
August 1, 2006
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 2: Application to light elements when the junction has a small influence (ISO 10848-2:2006); German version EN ISO 10848-2:2006
A description is not available for this item.
August 1, 2003
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 2: Application to light elements when the junction has a small influence (ISO/DIS 10848-2:2003); German version prEN ISO 10848-2:2003
A description is not available for this item.
June 1, 2001
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact noise between adjoining rooms - Part 2: Application to light elements when the junction has a small influence (ISO/DIS 10848-2:2001); German version prEN ISO 10848-2:2001
A description is not available for this item.