DIN EN 61249-2-31
Materials for printed boards and other interconnecting structures - Part 2-31: Reinforced base materials clad and unclad for high frequency application - Halogenated modified or unmodified resin system, woven E-glass laminated sheets of defined relative permittivity (equal or less than 4.1 at 1 GHz) and flammability (vertical burning test), copper-clad (IEC 91/671/CDV:2007); German version prEN 61249-2-31:2007
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
DIN EN 61249-2-31
July 1, 2007
Materials for printed boards and other interconnecting structures - Part 2-31: Reinforced base materials clad and unclad for high frequency application - Halogenated modified or unmodified resin system, woven E-glass laminated sheets of defined relative permittivity (equal or less than 4.1 at 1 GHz) and flammability (vertical burning test), copper-clad (IEC 91/671/CDV:2007); German version prEN 61249-2-31:2007
A description is not available for this item.