ETSI - EN 301 215-4

Fixed Radio Systems; Point to Multipoint Antennas; Antennas for multipoint fixed radio systems in the 11 GHz to 60 GHz band; Part 4: 30 GHz to 40,5 GHz

inactive
Organization: ETSI
Publication Date: 1 July 2003
Status: inactive
Page Count: 16
scope:

The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new MultiPoint (P-MP and MP-MP) systems EN 301 997-1 [1], including Central Station, Repeater and Terminal Station applications, operating in frequency bands from 11 GHz to 60 GHz. These systems use various multiple access schemes. Antennas may be aligned manually, by electromechanical or by switching between a set of antennas. Electronically steered antenna arrays, and circularly polarized antennas are not considered in the present document.

The present document, taken together with EN 301 215-1 [4], specifies the requirements for multipoint systems operating in the frequency range 30 GHz to 40,5 GHz.

A Regulatory Authority may impose tighter requirements than the minimum values given in the present document, in order to maximize the use of scarce spectrum resources.

For some high gain multipoint requirements, antennas may be used having performance as per the appropriate point-to-point antenna standard. For these antennas, minimum requirements are given in EN 300 833 [2].

Document History

December 1, 2003
Fixed Radio Systems; Point-to-Multipoint Antennas; Antennas for multipoint fixed radio systems in the 11 GHz to 60 GHz band; Part 4: 30 GHz to 40,5 GHz
A description is not available for this item.
EN 301 215-4
July 1, 2003
Fixed Radio Systems; Point to Multipoint Antennas; Antennas for multipoint fixed radio systems in the 11 GHz to 60 GHz band; Part 4: 30 GHz to 40,5 GHz
The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new MultiPoint (P-MP and MP-MP) systems EN 301 997-1 [1],...
Advertisement