DIN EN 4501
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1100 MPa (at ambient temperature) / 315 °C; German and English version EN 4501:2006
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 May 2007 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
DIN EN 4501
May 1, 2007
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1100 MPa (at ambient temperature) / 315 °C; German and English version EN 4501:2006
A description is not available for this item.
February 1, 2000
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, Classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.