DS/EN 54-20

Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 February 2007
Status: active
Page Count: 22
ICS Code (Fire protection): 13.220.20
scope:

This European Standard specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and fire alarm systems installed in buildings. Aspirating smoke detectors developed for the protection of specific risks that incorporate special characteristics (including additional features or enhanced functionality for which this standard does not define a test or assessment method) are not covered by this standard. The performance requirements for any special characteristics are beyond the scope of this standard. NOTE Certain types of detector contain radioactive materials. The national requirements for radiation protection differ from country to country and they are not therefore specified in this standard.

Document History

December 19, 2008
Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors
This European Standard specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and fire alarm systems installed in buildings....
DS/EN 54-20
February 14, 2007
Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors
This European Standard specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and fire alarm systems installed in buildings....
August 3, 2006
Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors
This European Standard specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and fire alarm systems installed in buildings....
Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors
This European standard specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and fire alarm systems installed in or around...
Advertisement