DS/EN ISO 13565-2

Geometrical product specifications (GPS) – Surface texture: Profile method; surfaces having stratified functional properties – Part 2: Height characterization using the linear material ratio curve

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 January 2007
Status: active
Page Count: 6
ICS Code (Properties of surfaces): 17.040.20
scope:

This part of ISO 13565 defines the evaluation process for determining parameters from the linear representation of the material ratio curve (also referred to as the Abbott curve) which describes the increase of the material portion of the surface with increasing depth of the roughness profile.

Document History

DS/EN ISO 13565-2
January 26, 2007
Geometrical product specifications (GPS) – Surface texture: Profile method; surfaces having stratified functional properties – Part 2: Height characterization using the linear material ratio curve
This part of ISO 13565 defines the evaluation process for determining parameters from the linear representation of the material ratio curve (also referred to as the Abbott curve) which describes the...
March 16, 1998
Geometrical product specifications (GPS) – Surface texture: Profile method; surfaces having stratified functional properties – Part 2: Height characterization using the linear material ratio curve
This part of ISO 13565 defines the evaluation process for determining parameters from the linear representation of the material ratio curve (also referred to as the Abbott curve) which describes the...

References

Advertisement