CEN - EN 3525

Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Plate - 6 mm less than a less than or equal to 20 mm - 1 080 MPa less than or equal to Rm less than or equal to 1 280 MPa

inactive
Organization: CEN
Publication Date: 1 March 2007
Status: inactive
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

December 1, 2023
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Plates - 6 mm ≤ a ≤ 20 mm - 1 080 MPa ≤ Rm ≤ 1 280 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Plates 6 mm ≤ a ≤ 20 mm 1 080 MPa ≤ Rm ≤ 1 280 MPa for aerospace applications....
EN 3525
March 1, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Plate - 6 mm less than a less than or equal to 20 mm - 1 080 MPa less than or equal to Rm less than or equal to 1 280 MPa
A description is not available for this item.

References

Advertisement