GMNA - GMN3927
Thermoplastic Elastomer - Polyolefinic, Shore A35, Exterior/Underhood Applications
| Organization: | GMNA |
| Publication Date: | 1 March 2007 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of a black, high flow,
Ultra violet (UV) and heat stabilized thermoplastic vulcanizate
containing fully cured Ethylene-propylene-d
Typical Application.
Typical applications include the following: seals and parts where softness and conformity are needed. Continuous operating temperature range: -40 to 135°C.
Remarks.
Not recommended where exposure to fuel or oil for prolonged periods is anticipated.
Document History