DS/ISO 14065

Greenhouse gases - Requirements for greenhouse gas validation and verification bodies for use in accreditation or other forms of recognition

inactive
Buy Now
Organization: DS
Publication Date: 9 May 2007
Status: inactive
Page Count: 35
ICS Code (Pollution, pollution control and conservation): 13.020.40
scope:

ISO 14065 specifies principles and requirements for bodies that undertake validation or verification of greenhouse gas (GHG) assertions. ISO 14065 is GHG programme neutral. If a GHG programme is applicable, the requirements of that GHG programme are additional to the requirements of ISO 14065. NOTE If a requirement of ISO 14065 prohibits a GHG validation or verification body from complying with a requirement of the GHG programme, the requirement of the GHG programme takes precedence.

Document History

November 1, 2021
General principles and requirements for bodies validating and verifying environmental information
This document specifies principles and requirements for bodies performing validation and verification of environmental information statements. Any programme requirements related to bodies are...
DS/ISO 14065
May 9, 2007
Greenhouse gases - Requirements for greenhouse gas validation and verification bodies for use in accreditation or other forms of recognition
ISO 14065 specifies principles and requirements for bodies that undertake validation or verification of greenhouse gas (GHG) assertions. ISO 14065 is GHG programme neutral. If a GHG programme is...

References

Advertisement