DLA - SMD-5962-88535 REV A
MICROCIRCUIT, DIGITAL, CMOS, 4-BIT SLICE MICROPROCESSOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 31 October 1990 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This, drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Cycle time 01 7C901-32, 39C01C 4-bit microprocessor slice 32 ns 02 7C901-27, 39C01D 4-bit microprocessor slice 27 ns
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Q D-5 (40-lead,. 2.096" × .620" × .225"), dual in-line package X C-5 (44-terminal, .662" × .662" × .120"), square chip carrier package Y See figure 1 (42-lead, 1.070" × .650" × .100"), flat package
Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC voltage applied to outputs in high Z state - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC output current - - - - - - - - - - - - - - - - - - - 30 mA Maximum power dissipation 2/ - - - - - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases Q and X - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - - - - 10°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input high voltage (VIH) - - - - - - - - - - - - - - - 2.0 V dc to 6.0 V dc Input low voltage (VIL) - - - - - - - - - - - - - - - - −0.5 V dc to +0.8 V dc Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing. are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available... View More
Document History