IEC 61162-1

Maritime navigation and radiocommunication equipment and systems – Digital interfaces Part 1: Single talker and multiple listeners

inactive
Buy Now
Organization: IEC
Publication Date: 1 April 2007
Status: inactive
Page Count: 140
ICS Code (Navigation and control equipment): 47.020.70
ICS Code (Radiocommunications in general): 33.060.01
scope:

This part of IEC 61162 contains the requirements for data communication between maritime electronic instruments, navigation and radiocommunication equipment when interconnected via an appropriate system.

This standard is intended to support one-way serial data transmission from a single talker to one or more listeners. This data is in printable ASCII form and may include information such as position, speed, depth, frequency allocation, etc. Typical messages may be from about 11 to a maximum of 79 characters in length and generally require transmission no more rapidly than one message per second.

The electrical definitions in this standard are not intended to accommodate high-bandwidth applications such as radar or video imagery, or intensive database or file transfer applications. Since there is no provision for guaranteed delivery of messages and only limited error checking capability, this standard should be used with caution in all safety applications.

For applications where a faster transmission rate is necessary, reference should be made to IEC 61162-2.

Document History

August 1, 2016
Maritime navigation and radiocommunication equipment and systems – Digital interfaces – Part 1: Single talker and multiple listeners
This part of IEC 61162 contains the requirements for data communication between maritime electronic instruments, navigation and radiocommunication equipment when interconnected via an appropriate...
December 1, 2013
Maritime navigation and radiocommunication equipment and systems – Digital interfaces – Part 1: Single talker and multiple listeners
A description is not available for this item.
November 1, 2010
Maritime navigation and radiocommunication equipment and systems – Digital interfaces – Part 1: Single talker and multiple listeners
This part of IEC 61162 contains the requirements for data communication between maritime electronic instruments, navigation and radiocommunication equipment when interconnected via an appropriate...
IEC 61162-1
April 1, 2007
Maritime navigation and radiocommunication equipment and systems – Digital interfaces Part 1: Single talker and multiple listeners
This part of IEC 61162 contains the requirements for data communication between maritime electronic instruments, navigation and radiocommunication equipment when interconnected via an appropriate...
July 1, 2000
Maritime Navigation and Radiocommunication Equipment and Systems - Digital Interfaces - Part 1: Single Talker and Multiple Listeners
A description is not available for this item.
November 1, 1995
Maritime Navigation and Radiocommunication Equipment and Systems - Digital Interfaces - Part 1: Single Talker and Multiple Listeners
A description is not available for this item.
Advertisement