ASME B30.17

Overhead and Gantry Cranes ( Top Running Bridge, Single Girder, Underhung Hoist)

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 2006
Status: inactive
Page Count: 42
scope:

Volume B30.17 includes provisions that apply to the construction, installation, operation, inspection, and maintenance of hand-operated and power-driven overhead and gantry cranes that have a top-running single-girder bridge, with one or more underhung hoists (see B30.16 Volume) operating on the lower flange of the bridge girder, used for vertical lifting and lowering of freely suspended, unguided loads (see Figs. 1 through 5). The requirements included in this Volume also apply to cranes having the same fundamental characteristics such as polar gantry cranes, cantilever gantry cranes, semigantry cranes, and wall cranes.

Requirements for a crane used for a special purpose such as, but not limited to, nonvertical lifting service, lifting a guided load, or lifting personnel are not included in this Volume.

Document History

January 1, 2020
Cranes and Monorails (With Underhung Trolley or Bridge)
SCOPE OF B30.17 Volume B30.17 includes provisions that apply to the construction, installation, operation, inspection, testing, and maintenance of hand-operated and power-operated overhead cranes...
January 1, 2015
Cranes and Monorails (With Underhung Trolley or Bridge)
Volume B30.17 includes provisions that apply to the construction, installation, operation, inspection, testing, and maintenance of hand-operated and power-operated overhead cranes and monorail...
ASME B30.17
January 1, 2006
Overhead and Gantry Cranes ( Top Running Bridge, Single Girder, Underhung Hoist)
Volume B30.17 includes provisions that apply to the construction, installation, operation, inspection, and maintenance of hand-operated and power-driven overhead and gantry cranes that have a...
January 1, 2006
Overhead and Gantry Cranes (Top Running Bridge, Single Girder, Underhung Hoist)
Volume B30.17 includes provisions that apply to the construction, installation, operation, inspection, and maintenance of hand-operated and power-driven overhead and gantry cranes that have a...
July 1, 2003
Overhead and Gantry Cranes (Top Running Bridge, Single Girder, Underhung Hoist)
Volume B30.17 includes provisions that apply to the construction, installation, operation, inspection, and maintenance of hand-operated and power-driven overhead and gantry cranes that have a...
November 30, 2001
Addenda to B30.17-1998 Overhead and Gantry Cranes (Top Running Bridge, Single Girder, Underhung Hoist)
Within the general scope defined in Section I, B30.17 applies to overhead and gantry cranes with a top running bridge, of single-girder construction, using one or more underhung hoists (see ASME...
January 1, 1999
Addenda to B30.17-1998 Overhead and Gantry Cranes (Top Running Bridge, Single Girder, Underhung Hoist)
A description is not available for this item.
October 30, 1998
Overhead and Gantry Cranes (Top Running Bridge, Single Girder, Underhung Hoist)
This Standard applies to the construction, installation, operation, inspection, and maintenance of jacks; poweroperated cranes, monorails, and crane runways; poweroperated and manually operated...
May 16, 1997
Addenda to B30.17-1992 Overhead and Gantry Cranes (Top Running Bridge, Single Girder, Underhung Hoist)
A description is not available for this item.
January 1, 1996
Addenda to B30.17-1992 Overhead and Gantry Cranes (Top Running Bridge, Single Girder, Underhung Hoist)
A description is not available for this item.
January 1, 1995
Addenda to B30.17-1992 Overhead and Gantry Cranes (Top Running Bridge, Single Girder, Underhung Hoist)
A description is not available for this item.
January 1, 1994
Addenda to B30.17-1992 Overhead and Gantry Cranes (Top Running Bridge, Single Girder, Underhung Hoist)
A description is not available for this item.
January 1, 1992
Overhead and Gantry Cranes (Top Running Bridge, Single Girder, Underhung Hoist)
A description is not available for this item.
July 15, 1990
ADDENDA TO B30.17-1985 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE GIRDER, UNDERHUNG HOIST)
A description is not available for this item.
March 31, 1989
ADDENDA TO B30.17-1985 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE GIRDER, UNDERHUNG HOIST)
A description is not available for this item.
March 31, 1988
ADDENDA TO B30.17-1985 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE GIRDER, UNDERHUNG HOIST)
A description is not available for this item.
March 15, 1987
ADDENDA TO B30.17-1985 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE GIRDER, UNDERHUNG HOIST)
A description is not available for this item.
January 1, 1985
OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE GIRDER, UNDERHUNG HOIST)
A description is not available for this item.
January 1, 1980
OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE GIRDER, UNDERHUNG HOIST)
This standard applies to the construction, installation, operation, inspection, and maintenance of jacks; power-operated cranes, monorails, and crane runways; power-operated and manually operated...

References

Advertisement