DSF/prEN 61249-2-32

Materials for printed boards and other interconnecting structures -- Part 2-32: Reinforced base materials clad and unclad for high frequency application - Halogenated modified or unmodified resin system, woven E-glass laminated sheets of defined relative permittivity (equal or less than 3,7 at 1 GHz) and flammability (vertical burning test), copper-clad

inactive
Organization: DS
Status: inactive
Page Count: 24
ICS Code (Printed circuits and boards): 31.180
scope:

This specification specified requirements for properties of woven E-glass laminated sheet of a thickness of 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test), copperclad.
The glass transition temperature is defined to be 150°C minimum. The relative permittivity is equal or less than 3.7 and dispassion factor is equal or less than 0.0070 at 1GHz.
Some property requirements may have several classes of performance. The class desired shall be specified in the purchase order otherwise the default class of material will be supplied.

Document History

Materials for printed boards and other interconnecting structures -- Part 2-32: Reinforced base materials clad and unclad - Halogenated modified or unmodified resin system, woven E-glass laminate sheets of defined relative permittivity (equal to or less than 3,7 at 1 GHz) and flammability (vertical burning test), copper-clad
This part of IEC 61249 specifies requirements for properties of modified epoxide woven E-glass laminated sheet of a thickness of 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test),...
DSF/prEN 61249-2-32
Materials for printed boards and other interconnecting structures -- Part 2-32: Reinforced base materials clad and unclad for high frequency application - Halogenated modified or unmodified resin system, woven E-glass laminated sheets of defined relative permittivity (equal or less than 3,7 at 1 GHz) and flammability (vertical burning test), copper-clad
This specification specified requirements for properties of woven E-glass laminated sheet of a thickness of 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test), copperclad. The...
Advertisement