MSS SP 113

Connecting Joint between Tapping Machine and Tapping Valves

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2001
Status: inactive
Page Count: 16
scope:

This Standard Practice covers the dimensions which define the interface between drilling/tapping machine adapters and tapping valves including clearances for the pilot drill and cutter. This "interface" or "connecting joint between tapping machines and tapping valves" will be abbreviated as "joint" in this SP. The positioning recess and mating raised face of the connecting flanges or end connections between machine adapters and tapping valves, serve to ensure proper alignment of the machine adapter onto the tapping valve without affecting the strength of the joint. Only flanged, mechanical joint, push-on, asbestos cement and radial compression connections are included in this standard.

The standard covers dimensions for these special connecting flanges of nominal sizes from NPS 2 through 60 for water and sewerage systems.

Pressure and pressure-temperature ratings are beyond the scope of this Standard Practice.

Document History

January 1, 2021
Connecting Joints between Tapping Machines and Tapping Valves
This Standard Practice covers the dimensions which define the interface between drilling/tapping machine adapters and tapping valves (known as a “joint”); including clearances for the pilot drill and...
January 1, 2017
Connecting Joints between Tapping Machines and Tapping Valves
This Standard Practice covers the dimensions which define the interface between drilling/tapping machine adapters and tapping valves (known as a “joint”); including clearances for the pilot drill and...
January 1, 2012
Connecting Joints between Tapping Machines and Tapping Valves
This Standard Practice covers the dimensions which define the interface between drilling/tapping machine adapters and tapping valves including clearances for the pilot drill and cutter. This...
January 1, 2001
Connecting Joint between Tapping Machine and Tapping Valves
A description is not available for this item.
MSS SP 113
January 1, 2001
Connecting Joint between Tapping Machine and Tapping Valves
This Standard Practice covers the dimensions which define the interface between drilling/tapping machine adapters and tapping valves including clearances for the pilot drill and cutter. This...
January 1, 1994
Standard Practice for Connecting Joint Between Tapping Machines and Tapping Valves
A description is not available for this item.

References

Advertisement