ISO 9073-18
Textiles - Test methods for nonwovens - Part 18: Determination of breaking strength and elongation of nonwoven materials using the grab tensile test
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 April 2007 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Textile fabrics): | 59.080.30 |
Document History
November 1, 2023
Nonwovens — Test methods — Part 18: Determination of tensile strength and elongation at break using the grab tensile test
This document specifies a test method for the determination of the breaking force of nonwovens using a grab method in conditioned or wet state.
This test method is not applicable to materials which...
ISO 9073-18
April 1, 2007
Textiles - Test methods for nonwovens - Part 18: Determination of breaking strength and elongation of nonwoven materials using the grab tensile test
A description is not available for this item.